NXP Semiconductors Single Diodes BAS321,115

Description
DIODE GP 250V 250MA SOD323
Request a Quote Datasheet
Description
DIODE GP 250V 250MA SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 568-BAS321,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
568-BAS321,115TR-ND
Single Diodes 568-BAS321,115TR-ND
DIODE GP 250V 250MA SOD323

DIODE GP 250V 250MA SOD323

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS321,115 - 106375-BAS321,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS321,115
106375-BAS321,115
Diodes, Rectifiers - Single - BAS321,115 106375-BAS321,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 106375-BAS321,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 106375-BAS321,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 568-BAS321,115TR-ND 106375-BAS321,115
Product Name Single Diodes Diodes, Rectifiers - Single - BAS321,115
Diode Type Standard
VF 1.25 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - FXSCAJ6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 1500 mA
VR 600 volts
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6634 - Newark, An Avnet Company
Specs
Diode Type Zener
RoHS Compliant RoHS
Tj ? to 200 C (? to 392 F)
View Details