DIODE SWITCH 100V 0.25A SOD323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096087-BAS316,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 568-BAS316,135TR-ND | 096087-BAS316,135 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS316,135 |
| Diode Type | Standard | |
| VF | 1.25 volts | |
| VR | 100 volts |