NXP Semiconductors France SAS Automotive 85V 0.215A 75V Diode and Rectifier BAS28

Description
Rectifier Diode Switching 85V 0.215A 4ns Automotive 4-Pin SOT-143B / DIODE ARRAY GP 75V 215MA SOT143B Product overview: BAS28 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.215A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.215A, 75V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Switching 85V 0.215A 4ns Automotive 4-Pin SOT-143B / DIODE ARRAY GP 75V 215MA SOT143B Product overview: BAS28 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.215A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.215A, 75V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.215A 75V Diode and Rectifier - 286-BAS28 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.215A 75V Diode and Rectifier
286-BAS28
Automotive 85V 0.215A 75V Diode and Rectifier 286-BAS28
Rectifier Diode Switching 85V 0.215A 4ns Automotive 4-Pin SOT-143B / DIODE ARRAY GP 75V 215MA SOT143B Product overview: BAS28 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.215A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.215A, 75V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 85V 0.215A 4ns Automotive 4-Pin SOT-143B / DIODE ARRAY GP 75V 215MA SOT143B Product overview: BAS28 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.215A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.215A, 75V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS28 - 231380-BAS28 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS28
231380-BAS28
Diodes, Rectifiers - Arrays - BAS28 231380-BAS28
Manufacturer: Nexperia USA Inc. Win Source Part Number: 231380-BAS28 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 215mA (DC) Family Name: BAS28 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAS28-TP; BAS28 BK; BAS 28 E6433; BAS28E6433BTMA1; Introduction Date: April 01, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 231380-BAS28
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Family Name: BAS28
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAS28-TP; BAS28 BK; BAS 28 E6433; BAS28E6433BTMA1;
Introduction Date: April 01, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAS28 231380-BAS28
Product Name Automotive 85V 0.215A 75V Diode and Rectifier Diodes, Rectifiers - Arrays - BAS28
Package Reel - TR SOT143; SOT-143B
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data