NXP Semiconductors Diode Arrays BAS21SW,115

Description
DIODE ARRAY 250V 225MA SOT323
Request a Quote Datasheet
Description
DIODE ARRAY 250V 225MA SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 568-BAS21SW,115TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY 250V 225MA SOT323

DIODE ARRAY 250V 225MA SOT323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS21SW,115 - 127637-BAS21SW,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS21SW,115
127637-BAS21SW,115
Diodes, Rectifiers - Arrays - BAS21SW,115 127637-BAS21SW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 127637-BAS21SW,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 225mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 127637-BAS21SW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 225mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 568-BAS21SW,115TR-ND 127637-BAS21SW,115
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS21SW,115
Diode Type Standard
Life Cycle Stage Active
VF 1.25 volts
VR 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Switching Diodes - 8233019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details