Manufacturer: Nexperia USA Inc.
Win Source Part Number: 098640-BAS21AVD,165
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 098640-BAS21AVD,165 |
| Product Name | Diodes, Rectifiers - Arrays - BAS21AVD,165 |
| Diode Type | Standard |
| Life Cycle Stage | Active |
| VF | 1.25 volts |
| VR | 200 volts |