NXP Semiconductors END - OF - LIFE - BAS216 BAS216

Description
Manufacturer: NXP Win Source Part Number: 1151366-BAS216 Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151366-BAS216 Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAS216 - 1151366-BAS216 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAS216
1151366-BAS216
END - OF - LIFE - BAS216 1151366-BAS216
Manufacturer: NXP Win Source Part Number: 1151366-BAS216 Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1151366-BAS216
Manufacturer Homepage: www.nxp.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151366-BAS216
Product Name END - OF - LIFE - BAS216
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4991 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19.8 mA
IR 2 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details