NXP Semiconductors 75V 250MA Diode and Rectifier BAS216,135

Description
DIODE GEN PURP 75V 250MA SOD110 Product overview: BAS216,135 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS216,135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 250MA SOD110 Product overview: BAS216,135 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS216,135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 250MA Diode and Rectifier - 280-BAS216,135 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 250MA Diode and Rectifier
280-BAS216,135
75V 250MA Diode and Rectifier 280-BAS216,135
DIODE GEN PURP 75V 250MA SOD110 Product overview: BAS216,135 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS216,135 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 250MA SOD110 Product overview: BAS216,135 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS216,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS216,135 - 096188-BAS216,135 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS216,135
096188-BAS216,135
Diodes, Rectifiers - Single - BAS216,135 096188-BAS216,135
Manufacturer: NXP Win Source Part Number: 096188-BAS216,135 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD110 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 096188-BAS216,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD110
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BAS216,135-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS216,135-ND
Single Diodes BAS216,135-ND
Diode Standard 75V 250mA (DC) Surface Mount SOD-110

Diode Standard 75V 250mA (DC) Surface Mount SOD-110

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS216,135 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS216,135
Discrete Semiconductor Products - Diodes - Rectifiers BAS216,135
DIODE GEN PURP 75V 250MA SOD110

DIODE GEN PURP 75V 250MA SOD110

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BAS216,135 096188-BAS216,135 BAS216,135-ND BAS216,135
Product Name 75V 250MA Diode and Rectifier Diodes, Rectifiers - Single - BAS216,135 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data