NXP Semiconductors Diodes, Rectifiers - Arrays - BAS16VY BAS16VY

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095557-BAS16VY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS16VY Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Alternative Parts (Cross-Reference): UMN20NFHTR; BAS16VY/ZLH; BAS16VY/ZLZ; BAS16VY/ZLF; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095557-BAS16VY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS16VY Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Alternative Parts (Cross-Reference): UMN20NFHTR; BAS16VY/ZLH; BAS16VY/ZLZ; BAS16VY/ZLF; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS16VY - 095557-BAS16VY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS16VY
095557-BAS16VY
Diodes, Rectifiers - Arrays - BAS16VY 095557-BAS16VY
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095557-BAS16VY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS16VY Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Alternative Parts (Cross-Reference): UMN20NFHTR; BAS16VY/ZLH; BAS16VY/ZLZ; BAS16VY/ZLF; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095557-BAS16VY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAS16VY
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Alternative Parts (Cross-Reference): UMN20NFHTR; BAS16VY/ZLH; BAS16VY/ZLZ; BAS16VY/ZLF;
Introduction Date: August 31, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Automotive 100V 0.2A TSSOP Diode and Rectifier - 286-BAS16VY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100V 0.2A TSSOP Diode and Rectifier
286-BAS16VY
Automotive 100V 0.2A TSSOP Diode and Rectifier 286-BAS16VY
Rectifier Diode Switching 100V 0.2A 4ns Automotive 6-Pin TSSOP / DIODE ARRAY GP 100V 200MA 6TSSOP Product overview: BAS16VY from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.2A, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 0.2A, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16VY can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 100V 0.2A 4ns Automotive 6-Pin TSSOP / DIODE ARRAY GP 100V 200MA 6TSSOP Product overview: BAS16VY from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.2A, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 0.2A, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16VY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 095557-BAS16VY 286-BAS16VY
Product Name Diodes, Rectifiers - Arrays - BAS16VY Automotive 100V 0.2A TSSOP Diode and Rectifier
Diode Type Standard
Life Cycle Stage Active
VF 1.25 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
General-purpose dual Schottky diode - BAS40-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Schottky Diodes & Rectifiers - 7384863P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details