NXP Semiconductors END - OF - LIFE - BAS16VV BAS16VV

Description
Manufacturer: NXP Win Source Part Number: 1151346-BAS16VV Family Name: BAS16VV Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS16V V-7 ; BAS16VV,315 ; BAS16VV,115; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151346-BAS16VV Family Name: BAS16VV Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS16V V-7 ; BAS16VV,315 ; BAS16VV,115; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAS16VV - 1151346-BAS16VV - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAS16VV
1151346-BAS16VV
END - OF - LIFE - BAS16VV 1151346-BAS16VV
Manufacturer: NXP Win Source Part Number: 1151346-BAS16VV Family Name: BAS16VV Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS16V V-7 ; BAS16VV,315 ; BAS16VV,115; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1151346-BAS16VV
Family Name: BAS16VV
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BAS16V V-7 ; BAS16VV,315 ; BAS16VV,115;
Introduction Date: August 31, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151346-BAS16VV
Product Name END - OF - LIFE - BAS16VV
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4466US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diodes - NC305 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details