Manufacturer: NXP
Win Source Part Number: 231336-BAS16T/DG
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS16T
Alternative Parts (Cross-Reference): BAS16T/DG,115; MMBD4148T; BAS16T; BAS16/B,215;
Introduction Date: July 29, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Diode Switching 100V 0.155A Automotive 3-Pin SC-75 Product overview: BAS16T/DG from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.155A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 0.155A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16T/DG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 231336-BAS16T/DG | 280-BAS16T/DG |
| Product Name | Discrete Semiconductor Products | Automotive 100V 0.155A Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Single |