NXP Semiconductors Diodes, Rectifiers - Arrays - BAS16 BAS16

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 231317-BAS16 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS16 Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Alternative Parts (Cross-Reference): BAS16/T1; CDST914-G; LMBD914LT1G; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 231317-BAS16 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS16 Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Alternative Parts (Cross-Reference): BAS16/T1; CDST914-G; LMBD914LT1G; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS16 - 231317-BAS16 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS16
231317-BAS16
Diodes, Rectifiers - Arrays - BAS16 231317-BAS16
Manufacturer: Nexperia USA Inc. Win Source Part Number: 231317-BAS16 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS16 Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Alternative Parts (Cross-Reference): BAS16/T1; CDST914-G; LMBD914LT1G; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 231317-BAS16
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAS16
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Alternative Parts (Cross-Reference): BAS16/T1; CDST914-G; LMBD914LT1G;
Introduction Date: August 31, 1998
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 231317-BAS16
Product Name Diodes, Rectifiers - Arrays - BAS16
Diode Type Standard
Life Cycle Stage Active
VF 1.25 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223234 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Dual Schottky barrier diode - BAT754S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83M-004RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details