NXP Semiconductors Discrete Semiconductor Products - Diodes - Rectifiers - Single BAS116GWJ

Description
Manufacturer: NXP Semiconductors Win Source Part Number: 1325714-BAS116GWJ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 1 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 215mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Supplier Device Package: SOD-123 Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 2156-BAS116GWJ-954 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: NXP Semiconductors Win Source Part Number: 1325714-BAS116GWJ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 1 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 215mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Supplier Device Package: SOD-123 Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 2156-BAS116GWJ-954 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325714-BAS116GWJ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325714-BAS116GWJ
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325714-BAS116GWJ
Manufacturer: NXP Semiconductors Win Source Part Number: 1325714-BAS116GWJ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 1 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 215mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Supplier Device Package: SOD-123 Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 2156-BAS116GWJ-954 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: NXP Semiconductors
Win Source Part Number: 1325714-BAS116GWJ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 1
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 215mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: SOD-123
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 2156-BAS116GWJ-954
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1325714-BAS116GWJ
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.25 volts
VR 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16GW-QX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
Schottky Diodes & Rectifiers - 1464732 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Epoxy High Current High Voltage Diode - K25S - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5.5 volts
View Details