NXP Semiconductors France SAS 50V 50MA Diode and Rectifier BAP50-03

Description
DIODE PIN GP 50V 50MA SOD-323 Product overview: BAP50-03 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP50-03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE PIN GP 50V 50MA SOD-323 Product overview: BAP50-03 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP50-03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 50MA Diode and Rectifier - 284-BAP50-03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 50MA Diode and Rectifier
284-BAP50-03
50V 50MA Diode and Rectifier 284-BAP50-03
DIODE PIN GP 50V 50MA SOD-323 Product overview: BAP50-03 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP50-03 can be used for catalog matching and distributor lookup.

DIODE PIN GP 50V 50MA SOD-323 Product overview: BAP50-03 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP50-03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAP50-03 - 095730-BAP50-03 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAP50-03
095730-BAP50-03
RF Diodes - BAP50-03 095730-BAP50-03
Manufacturer: NXP Win Source Part Number: 095730-BAP50-03 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.35pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 500mW Resistance @ If, F: 5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 095730-BAP50-03
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 500mW
Resistance @ If, F: 5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-BAP50-03 095730-BAP50-03
Product Name 50V 50MA Diode and Rectifier RF Diodes - BAP50-03
Package Reel - TR SOD-323; SOD-323
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Configuration Single
Diode Type PIN - Single
Unlock Full Specs
to access all available technical data