NXP Semiconductors RF Diodes - BAP142LX BAP142LX

Description
Manufacturer: NXP Win Source Part Number: 200324-BAP142LX Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.26pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 130mW Resistance @ If, F: 1.3 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 200324-BAP142LX Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.26pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 130mW Resistance @ If, F: 1.3 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAP142LX - 200324-BAP142LX - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAP142LX
200324-BAP142LX
RF Diodes - BAP142LX 200324-BAP142LX
Manufacturer: NXP Win Source Part Number: 200324-BAP142LX Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.26pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 130mW Resistance @ If, F: 1.3 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 200324-BAP142LX
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.26pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 130mW
Resistance @ If, F: 1.3 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode and Rectifier - 284-BAP142LX - ERSAELECTRONICS PTE. LTD.
Singapore
Diode and Rectifier
284-BAP142LX
Diode and Rectifier 284-BAP142LX
DIODE SILICON PIN SOD-882T Product overview: BAP142LX from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP142LX can be used for catalog matching and distributor lookup.

DIODE SILICON PIN SOD-882T Product overview: BAP142LX from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP142LX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 200324-BAP142LX 284-BAP142LX
Product Name RF Diodes - BAP142LX Diode and Rectifier
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
Package SOD2 Reel - TR
Unlock Full Specs
to access all available technical data