Manufacturer: NXP
Win Source Part Number: 231212-BAL99W
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Diode Switching 85V 0.15A 3-Pin UMT Product overview: BAL99W from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99W can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 231212-BAL99W | 280-BAL99W |
| Product Name | Diodes, Rectifiers - Single - BAL99W | 85V 0.15A Diode and Rectifier |