NXP Semiconductors RF Diodes - BA792 BA792

Description
Manufacturer: NXP Win Source Part Number: 200322-BA792 Packaging: Reel - TR Current - Max: 100mA Diode Type: Standard - Single Capacitance @ Vr, F: 1.1pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 35V Resistance @ If, F: 700 mOhm @ 3mA, 200MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOD110 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 200322-BA792 Packaging: Reel - TR Current - Max: 100mA Diode Type: Standard - Single Capacitance @ Vr, F: 1.1pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 35V Resistance @ If, F: 700 mOhm @ 3mA, 200MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOD110 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BA792 - 200322-BA792 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BA792
200322-BA792
RF Diodes - BA792 200322-BA792
Manufacturer: NXP Win Source Part Number: 200322-BA792 Packaging: Reel - TR Current - Max: 100mA Diode Type: Standard - Single Capacitance @ Vr, F: 1.1pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 35V Resistance @ If, F: 700 mOhm @ 3mA, 200MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOD110 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 200322-BA792
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.1pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 35V
Resistance @ If, F: 700 mOhm @ 3mA, 200MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD110
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode and Rectifier - 284-BA792 - ERSAELECTRONICS PTE. LTD.
Singapore
Diode and Rectifier
284-BA792
Diode and Rectifier 284-BA792
DIODE BAND-SWITCHING SOD110 Product overview: BA792 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA792 can be used for catalog matching and distributor lookup.

DIODE BAND-SWITCHING SOD110 Product overview: BA792 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA792 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 200322-BA792 284-BA792
Product Name RF Diodes - BA792 Diode and Rectifier
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data