Manufacturer: NXP
Win Source Part Number: 230657-BA591
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 0.9pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 35V
Power Dissipation (Max): 500mW
Resistance @ If, F: 500 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
DIODE BAND-SWITCHING 35V SOD323 Product overview: BA591 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA591 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Diodes | Rectifiers |
| Product Number | 230657-BA591 | 284-BA591 |
| Product Name | RF Diodes - BA591 | 35V Diode and Rectifier |
| Configuration | Single | |
| Diode Type | Standard - Single | |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323 | Reel - TR |