NXP Semiconductors Microprocessors B4860NSN7QUMD

Description
PowerPC e6500 Microprocessor IC QorIQ Qonverge B 4 Core, 64-Bit 1.8GHz 1020-FCPBGA (33x33)
Description
PowerPC e6500 Microprocessor IC QorIQ Qonverge B 4 Core, 64-Bit 1.8GHz 1020-FCPBGA (33x33)
Datasheet
Datasheet Summary
Powered by GS/AI

The QorIQ Qonverge B4860 is a multi-standard wireless base station system-on-chip (SoC) designed for high-performance processing in macrocell base stations. It utilizes 28 nm process technology and features a combination of four dual-threaded e6500 64-bit Power Architecture cores operating at up to 1.8 GHz and six StarCore SC3900FP DSP cores running at up to 1.2 GHz. This architecture supports simultaneous processing of LTE (FDD and TDD), LTE-Advanced, and WCDMA standards, making it suitable for evolving broadband wireless infrastructure. The B4860 integrates advanced hardware accelerators, including the MAPLE baseband accelerator platform, which enhances efficiency in layer 1 processing tasks such as FEC decoding, FFT, and MiMO equalization. It also employs the Freescale Data Path Acceleration Architecture (DPAA) to optimize packet processing, allowing for high data rates and reduced CPU workload on repetitive tasks. With a robust set of features, including 2048 KB of L2 cache, support for DDR3 memory, and multiple high-speed interfaces, the B4860 is engineered to meet the demands of modern wireless operators. Its design emphasizes power efficiency and performance, making it a compelling choice for engineers looking to implement cutting-edge wireless communication solutions.

Datasheet Summary
Powered by GS/AI

The QorIQ Qonverge B4860 is a multi-standard wireless base station system-on-chip (SoC) designed for high-performance processing in macrocell base stations. It utilizes 28 nm process technology and features a combination of four dual-threaded e6500 64-bit Power Architecture cores operating at up to 1.8 GHz and six StarCore SC3900FP DSP cores running at up to 1.2 GHz. This architecture supports simultaneous processing of LTE (FDD and TDD), LTE-Advanced, and WCDMA standards, making it suitable for evolving broadband wireless infrastructure. The B4860 integrates advanced hardware accelerators, including the MAPLE baseband accelerator platform, which enhances efficiency in layer 1 processing tasks such as FEC decoding, FFT, and MiMO equalization. It also employs the Freescale Data Path Acceleration Architecture (DPAA) to optimize packet processing, allowing for high data rates and reduced CPU workload on repetitive tasks. With a robust set of features, including 2048 KB of L2 cache, support for DDR3 memory, and multiple high-speed interfaces, the B4860 is engineered to meet the demands of modern wireless operators. Its design emphasizes power efficiency and performance, making it a compelling choice for engineers looking to implement cutting-edge wireless communication solutions.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - B4860NSN7QUMD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
B4860NSN7QUMD
Microprocessors B4860NSN7QUMD
PowerPC e6500 Microprocessor IC QorIQ Qonverge B 4 Core, 64-Bit 1.8GHz 1020-FCPBGA (33x33)

PowerPC e6500 Microprocessor IC QorIQ Qonverge B 4 Core, 64-Bit 1.8GHz 1020-FCPBGA (33x33)

Buy Now Datasheet
Embedded - Microprocessors - B4860NSN7QUMD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
B4860NSN7QUMD
Embedded - Microprocessors B4860NSN7QUMD
BASEBAND PROC PILOT REV 1.0

BASEBAND PROC PILOT REV 1.0

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
B4860NSN7QUMD
Integrated Circuits (ICs) - Embedded - Microprocessors B4860NSN7QUMD
IC MPU QORIQ 1.8GHZ 1020FCPBGA

IC MPU QORIQ 1.8GHZ 1020FCPBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number B4860NSN7QUMD B4860NSN7QUMD B4860NSN7QUMD
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 64-Bit; 4 Core, 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details