NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP B4420QDS

Description
Win Source Part Number: 1047742-B4420QDS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: B4420 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935326296598 Base Product Number: B4420
Request a Quote Datasheet
Description
Win Source Part Number: 1047742-B4420QDS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: B4420 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935326296598 Base Product Number: B4420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1047742-B4420QDS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1047742-B4420QDS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1047742-B4420QDS
Win Source Part Number: 1047742-B4420QDS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: B4420 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935326296598 Base Product Number: B4420

Win Source Part Number: 1047742-B4420QDS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: QorIQ®
Type: MPU
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: B4420
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A002A1
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 935326296598
Base Product Number: B4420

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
B4420QDS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards B4420QDS
B4420 EVAL BRD

B4420 EVAL BRD

Supplier's Site
Development Boards & Kits - Other Processors - B4420QDS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
B4420QDS
Development Boards & Kits - Other Processors B4420QDS
Development Boards & Kits - Other Processors PILOT B4420QDS REV 1.0

Development Boards & Kits - Other Processors PILOT B4420QDS REV 1.0

Buy Now Datasheet
Development Boards & Kits - Other Processors - B4420QDS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
B4420QDS
Development Boards & Kits - Other Processors B4420QDS
Development Boards & Kits - Other Processors PILOT B4420QDS REV 1.0

Development Boards & Kits - Other Processors PILOT B4420QDS REV 1.0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1047742-B4420QDS B4420QDS B4420QDS
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - Other Processors
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB,BP4P,XX211,JS,50 OHM - TB-231 - Mini-Circuits
Specs
Category Developement Board
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-145-40XX-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers