NXP Semiconductors Microprocessors B4420NSE7QQMD

Description
PowerPC e6500 Microprocessor IC QorIQ Qonverge B 2 Core, 64-Bit 1.6GHz 1020-FCPBGA (33x33)
Datasheet
Description
PowerPC e6500 Microprocessor IC QorIQ Qonverge B 2 Core, 64-Bit 1.6GHz 1020-FCPBGA (33x33)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - B4420NSE7QQMD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
B4420NSE7QQMD
Microprocessors B4420NSE7QQMD
PowerPC e6500 Microprocessor IC QorIQ Qonverge B 2 Core, 64-Bit 1.6GHz 1020-FCPBGA (33x33)

PowerPC e6500 Microprocessor IC QorIQ Qonverge B 2 Core, 64-Bit 1.6GHz 1020-FCPBGA (33x33)

Buy Now
Microprocessors - B4420NSE7QQMD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
B4420NSE7QQMD
Microprocessors B4420NSE7QQMD
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - B4420NSE7QQMD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
B4420NSE7QQMD
Embedded - Microprocessors B4420NSE7QQMD
BASEBAND PROC PILOT REV 1.0

BASEBAND PROC PILOT REV 1.0

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - B4420NSE7QQMD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
B4420NSE7QQMD
Integrated Circuits (ICs) - Embedded - Microprocessors B4420NSE7QQMD
B4420 - QORIQ QONVERGE SOC, 2X1.

B4420 - QORIQ QONVERGE SOC, 2X1.

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number B4420NSE7QQMD B4420NSE7QQMD B4420NSE7QQMD B4420NSE7QQMD
Product Name Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 64-Bit; 2 Core, 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details