NXP Semiconductors Power Supplies Board Mount DCDC Converters - B0505S-1W B0505S-1W

Description
Manufacturer: NXP Win Source Part Number: 228574-B0505S-1W Family Name: B0505 Alternative Parts (Cross-Reference): DSLU102; RAZ-0505S; RAZ-0505S/H; DHSA010-05A-S050200; Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 228574-B0505S-1W Family Name: B0505 Alternative Parts (Cross-Reference): DSLU102; RAZ-0505S; RAZ-0505S/H; DHSA010-05A-S050200; Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - B0505S-1W - 228574-B0505S-1W - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - B0505S-1W
228574-B0505S-1W
Power Supplies Board Mount DCDC Converters - B0505S-1W 228574-B0505S-1W
Manufacturer: NXP Win Source Part Number: 228574-B0505S-1W Family Name: B0505 Alternative Parts (Cross-Reference): DSLU102; RAZ-0505S; RAZ-0505S/H; DHSA010-05A-S050200; Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 228574-B0505S-1W
Family Name: B0505
Alternative Parts (Cross-Reference): DSLU102; RAZ-0505S; RAZ-0505S/H; DHSA010-05A-S050200;
Country of Origin: China
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 228574-B0505S-1W
Product Name Power Supplies Board Mount DCDC Converters - B0505S-1W
Unlock Full Specs
to access all available technical data

Similar Products

3A 40V Boost DC-DC Converter IC - 739-LM2577SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 12.4 volts
Input Voltage 40 volts
View Details
2 suppliers
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details