Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027142-AU2903D
Response Time: 1.3 µs
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 780 mW
Number of Pins: 8
Input Bias Current: 500 pA
Categories: OEM Parts(A-B)
Case / Package: SO
Alternative Parts (Cross-Reference): LM2903D;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 2 V
Nominal Supply Current: 1 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 1 V
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 3 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027142-AU2903D |
| Product Name | OEM Parts - OEM Parts (A - B) - AU2903D |