LED Driver IC 2 Output Linear Buck PWM Dimming 1.5A 32-HVQFN (5x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | ASL2416SHNY |
| Product Name | LED Drivers |
| Number of Outputs | 2; 2 |
| Output Configuration | Inverting; Buck |
| Output Voltage | 70 volts |
| Output Current | 1.5 amps |