Win Source Part Number: 1046104-ASC8852AETK
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: ARM9®
Package: Tray
Applications: Embedded Multimedia Communication, Security and Entertainment
Standard Package: 630
Mounting: SMD (SMT)
Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
Package / Case: 484-TFBGA
Supplier Device Package: 484-TFBGA (15x15)
Alternative Parts (Cross-Reference): AT91SAM9263B-CU-100;
ECCN: OBSOLETE
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935298234557
Base Product Number: ASC88
Product Status: Obsolete
IC VIDEO PROCESSOR ADV 484TFBGA
IC VIDEO PROCESSOR ADV 484TFBGA Product overview: ASC8852AETK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ASC8852AETK can be used for catalog matching and distributor lookup.
IC VIDEO PROCESSOR ADV 484TFBGA
IC VIDEO PROCESSOR ADV 484TFBGA
IC VIDEO PROCESSOR ADV 484TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1046104-ASC8852AETK | ASC8852AETK-ND | 769-ASC8852AETK | ASC8852AETK | ASC8852AETK | ASC8852AETK |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Serial Interface | SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG | SPI; UART; USART; USB | EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG | I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, I²S, IrDA, SD/MMC, SPI, UART/USART, USB OTG |