Manufacturer: NXP
Win Source Part Number: 123600-ASC8852AETE
Packaging: Tray
Core Processor: ARM9
Applications: Embedded Multimedia Communication, Security and Entertainment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 484-TFBGA (15x15)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC VIDEO PROCESSOR ADV 484TFBGA
IC VIDEO PROCESSOR ADV 484TFBGA Product overview: ASC8852AETE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ASC8852AETE can be used for catalog matching and distributor lookup.
IC VIDEO PROCESSOR ADV 484TFBGA
IC VIDEO PROCESSOR ADV 484TFBGA
IC VIDEO PROCESSOR ADV 484TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 123600-ASC8852AETE | 568-12070-ND | 769-ASC8852AETE | ASC8852AETE | ASC8852AETE | ASC8852AETE |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - ASC8852AETE | Application Specific Microcontrollers | Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete | Removed |