RF MOSFET LDMOS 50V NI1230
RF Mosfet LDMOS (Dual) 50V 100mA 960MHz ~ 1.22GHz 19.6dB 1000W NI-1230-4H
RF MOSFET LDMOS 50V NI1230
RF MOSFET LDMOS 50V NI1230 Product overview: AFV121KHR5 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AFV121KHR5 can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 1324319-AFV121KHR5
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 50
Voltage - Rated: 112 V
Frequency: 960MHz ~ 1.22GHz
Current - Test: 100 mA
Gain: 19.6dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 50 V
Power - Output: 1000W
Supplier Device Package: NI-1230-4H
Case / Package: SOT-979A
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 935323779178
Base Product Number: AFV121
RoHS Status: ROHS3 Compliant
RF MOSFET LDMOS 50V NI1230
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 568-AFV121KHR5CT-ND | 285-AFV121KHR5 | 1324319-AFV121KHR5 | AFV121KHR5 | AFV121KHR5 |
| Product Name | RF FETs, MOSFETs | 50V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-979A | Tape & Reel (TR) | SOT3; SOT-979A | SOT-979A | SOT-979A |
| Polarity | N-Channel | Dual | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 112 volts | ||||
| TJ | -40 C (-40 F) |