NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - AFT23H200-4S2LR6 AFT23H200-4S2LR6

Description
Manufacturer: NXP Win Source Part Number: 768332-AFT23H200-4S2 LR6 Packaging: Reel package Package: NI-1230-4LS2L Frequency: 2.3GHz Current - Test: 500mA Gain: 15.3dB Transistor Type: LDMOS (Dual) Voltage - Test: 28V Power - Output: 45W Family Name: AFT23H200-4S2LR6 Categories: Discrete Semiconductor Products Manufacturer Package: NI-1230-4LS2L Voltage Rating DC: 65V Alternative Parts (Cross-Reference): PTFB213208SV V1 R250; PTFB213208SVV1R250XT MA1; PTFB213208FVV1XWSA1; PTFB213208FVV1R250XT MA1; Introduction Date: April 05, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 768332-AFT23H200-4S2 LR6 Packaging: Reel package Package: NI-1230-4LS2L Frequency: 2.3GHz Current - Test: 500mA Gain: 15.3dB Transistor Type: LDMOS (Dual) Voltage - Test: 28V Power - Output: 45W Family Name: AFT23H200-4S2LR6 Categories: Discrete Semiconductor Products Manufacturer Package: NI-1230-4LS2L Voltage Rating DC: 65V Alternative Parts (Cross-Reference): PTFB213208SV V1 R250; PTFB213208SVV1R250XT MA1; PTFB213208FVV1XWSA1; PTFB213208FVV1R250XT MA1; Introduction Date: April 05, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AFT23H200-4S2LR6 - 768332-AFT23H200-4S2LR6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AFT23H200-4S2LR6
768332-AFT23H200-4S2LR6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AFT23H200-4S2LR6 768332-AFT23H200-4S2LR6
Manufacturer: NXP Win Source Part Number: 768332-AFT23H200-4S2 LR6 Packaging: Reel package Package: NI-1230-4LS2L Frequency: 2.3GHz Current - Test: 500mA Gain: 15.3dB Transistor Type: LDMOS (Dual) Voltage - Test: 28V Power - Output: 45W Family Name: AFT23H200-4S2LR6 Categories: Discrete Semiconductor Products Manufacturer Package: NI-1230-4LS2L Voltage Rating DC: 65V Alternative Parts (Cross-Reference): PTFB213208SV V1 R250; PTFB213208SVV1R250XT MA1; PTFB213208FVV1XWSA1; PTFB213208FVV1R250XT MA1; Introduction Date: April 05, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 768332-AFT23H200-4S2LR6
Packaging: Reel package
Package: NI-1230-4LS2L
Frequency: 2.3GHz
Current - Test: 500mA
Gain: 15.3dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 28V
Power - Output: 45W
Family Name: AFT23H200-4S2LR6
Categories: Discrete Semiconductor Products
Manufacturer Package: NI-1230-4LS2L
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): PTFB213208SV V1 R250; PTFB213208SVV1R250XTMA1; PTFB213208FVV1XWSA1; PTFB213208FVV1R250XTMA1;
Introduction Date: April 05, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
28V MOSFET Transistor
285-AFT23H200-4S2LR6
28V MOSFET Transistor 285-AFT23H200-4S2LR6
RF MOSFET LDMOS 28V NI1230 Product overview: AFT23H200-4S2LR6 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AFT23H200-4S2LR6 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V NI1230 Product overview: AFT23H200-4S2LR6 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AFT23H200-4S2LR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - AFT23H200-4S2LR6 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
AFT23H200-4S2LR6
RF FETs, MOSFETs AFT23H200-4S2LR6
FET RF 2CH 65V 2.3GHZ NI1230-4

FET RF 2CH 65V 2.3GHZ NI1230-4

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AFT23H200-4S2LR6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AFT23H200-4S2LR6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AFT23H200-4S2LR6
RF MOSFET LDMOS 28V NI1230

RF MOSFET LDMOS 28V NI1230

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF Transistors
Product Number 768332-AFT23H200-4S2LR6 285-AFT23H200-4S2LR6 AFT23H200-4S2LR6 AFT23H200-4S2LR6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AFT23H200-4S2LR6 28V MOSFET Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 45 watts
Power Gain 15.3 dB 15.3 dB
Operating Frequency 2300 MHz 2300 MHz
Package Type SOT3 Tape & Reel (TR) NI-1230-4LS2L Chassis Mount
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data