Manufacturer: NXP USA Inc.
Win Source Part Number: 1324632-AFT21S232SR5
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 50
Voltage - Rated: 65 V
Frequency: 2.11GHz
Current - Test: 1.5 A
Gain: 16.7dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 50W
Supplier Device Package: NI-780S
Case / Package: NI-780S
ECCN: 5A991G
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: AFT21S232SR5-ND,2832
Base Product Number: AFT21
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
RF MOSFET LDMOS 28V NI780
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1324632-AFT21S232SR5 | AFT21S232SR5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 50 watts |