RF MOSFET LDMOS 28V TO270-2 Product overview: AFT20S015GNR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AFT20S015GNR1 can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS 28V 132mA 2.17GHz 17.6dB 1.5W TO-270-2 GULL
RF Mosfet LDMOS 28V 132mA 2.17GHz 17.6dB 1.5W TO-270-2 GULL
Manufacturer: NXP
Win Source Part Number: 768327-AFT20S015GNR1
Packaging: Reel package
Package: TO-270-2 Gull Wing
Frequency: 2.17GHz
Current - Test: 132mA
Gain: 17.6dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 1.5W
Family Name: AFT20S015GNR1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-270-2 GULL
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLP9G0722-20Z; BLP9G0722-20GZ;
Introduction Date: March 30, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
N-Channel Enhancement-Mode Lateral MOSFET. This 1.5 W RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 1805 to 2700 MHz.
FET RF 65V 2.17GHZ TO270-2G
RF MOSFET Transistors AF 1.8-2.7G 15W TO270-2G
RF MOSFET LDMOS 28V TO270-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-AFT20S015GNR1 | 568-15008-2-ND | 768327-AFT20S015GNR1 | AFT20S015GNR1 | AFT20S015GNR1 | AFT20S015GNR1 | AFT20S015GNR1 |
| Product Name | 28V MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AFT20S015GNR1 | RF Power Transistor | RF FETs, MOSFETs | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 65 volts | ||||||
| TJ | -40 C (-40 F) | ||||||
| Package Type | Tape & Reel (TR) | TO-270BA | SOT3 | Plastic SMT | TO-270BA | TO-270-2 GULL |