Designed for mobile two--way radio applications with frequencies from 764 to 941 MHz. The high gain, ruggedness and broadband performance of these devices make them ideal for large--signal, common source amplifier applications in mobile radio
Manufacturer: NXP USA Inc.
Win Source Part Number: 1324346-AFT09MS031GN
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 500
Voltage - Rated: 40 V
Frequency: 870MHz
Current - Test: 500 mA
Gain: 17.2dB
Transistor Type: LDMOS
Voltage - Test: 13.6 V
Power - Output: 31W
Supplier Device Package: TO-270-2 GULL
Case / Package: TO-270BA
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-13474-6,AFT09MS0
Base Product Number: AFT09
RoHS Status: ROHS3 Compliant
RF Mosfet LDMOS 13.6V 500mA 870MHz 17.2dB 31W TO-270-2 GULL
RF Mosfet LDMOS 13.6V 500mA 870MHz 17.2dB 31W TO-270-2 GULL
RF Mosfet LDMOS 13.6V 500mA 870MHz 17.2dB 31W TO-270-2 GULL
RF MOSFET Transistors MV9 800MHZ13.6V
RF MOSFET LDMOS 13.6V TO270-2
| Richardson RFPD | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AFT09MS031GNR1 | 1324346-AFT09MS031GNR1 | 568-13474-6-ND | AFT09MS031GNR1 | AFT09MS031GNR1 |
| Product Name | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Plastic Gull Wing | SOT3; TO-270BA | TO-270BA | TO-270-2 GULL |