NXP Semiconductors RF FETs, MOSFETs AFT05MS004NT1

Description
RF Mosfet LDMOS 7.5V 100mA 520MHz 20.9dB 4.9W SOT-89A
Request a Quote Datasheet
Description
RF Mosfet LDMOS 7.5V 100mA 520MHz 20.9dB 4.9W SOT-89A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - AFT05MS004NT1CT-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
AFT05MS004NT1CT-ND
RF FETs, MOSFETs AFT05MS004NT1CT-ND
RF Mosfet LDMOS 7.5V 100mA 520MHz 20.9dB 4.9W SOT-89A

RF Mosfet LDMOS 7.5V 100mA 520MHz 20.9dB 4.9W SOT-89A

Buy Now Datasheet
RF FETs, MOSFETs - AFT05MS004NT1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
AFT05MS004NT1DKR-ND
RF FETs, MOSFETs AFT05MS004NT1DKR-ND
RF Mosfet LDMOS 7.5V 100mA 520MHz 20.9dB 4.9W SOT-89A

RF Mosfet LDMOS 7.5V 100mA 520MHz 20.9dB 4.9W SOT-89A

Buy Now Datasheet
RF FETs, MOSFETs - AFT05MS004NT1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
AFT05MS004NT1TR-ND
RF FETs, MOSFETs AFT05MS004NT1TR-ND
RF Mosfet LDMOS 7.5V 100mA 520MHz 20.9dB 4.9W SOT-89A

RF Mosfet LDMOS 7.5V 100mA 520MHz 20.9dB 4.9W SOT-89A

Buy Now Datasheet
Singapore, Singapore
7.5V MOSFET Transistor
285-AFT05MS004NT1
7.5V MOSFET Transistor 285-AFT05MS004NT1
RF MOSFET LDMOS 7.5V SOT89A Product overview: AFT05MS004NT1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AFT05MS004NT1 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 7.5V SOT89A Product overview: AFT05MS004NT1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AFT05MS004NT1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AFT05MS004NT1 - 808418-AFT05MS004NT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AFT05MS004NT1
808418-AFT05MS004NT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AFT05MS004NT1 808418-AFT05MS004NT1
Manufacturer: NXP USA Inc. Win Source Part Number: 808418-AFT05MS004NT1 Packaging: Reel Voltage - Rated: 30V Frequency: 520MHz Current - Test: 100mA Gain: 20.9dB Transistor Type: LDMOS Voltage - Test: 7.5V Power - Output: 4.9W Supplier Device Package: SOT-89A Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: NXP USA Inc.
Win Source Part Number: 808418-AFT05MS004NT1
Packaging: Reel
Voltage - Rated: 30V
Frequency: 520MHz
Current - Test: 100mA
Gain: 20.9dB
Transistor Type: LDMOS
Voltage - Test: 7.5V
Power - Output: 4.9W
Supplier Device Package: SOT-89A
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
RF FETs, MOSFETs - AFT05MS004NT1 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
AFT05MS004NT1
RF FETs, MOSFETs AFT05MS004NT1
FET RF 30V 520MHZ PLD

FET RF 30V 520MHZ PLD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
AFT05MS004NT1
RF MOSFET Transistors AFT05MS004NT1
RF MOSFET Transistors Wideband RF Power LDMOS Transistor, 136-941 MHz, 4 W, 7.5 V

RF MOSFET Transistors Wideband RF Power LDMOS Transistor, 136-941 MHz, 4 W, 7.5 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AFT05MS004NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AFT05MS004NT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AFT05MS004NT1
RF MOSFET LDMOS 7.5V SOT89A

RF MOSFET LDMOS 7.5V SOT89A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AFT05MS004NT1CT-ND 285-AFT05MS004NT1 808418-AFT05MS004NT1 AFT05MS004NT1 AFT05MS004NT1 AFT05MS004NT1
Product Name RF FETs, MOSFETs 7.5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AFT05MS004NT1 RF FETs, MOSFETs RF MOSFET Transistors Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-243AA Tape & Reel (TR) SOT3; SOT89 SOT89; TO-243AA SOT89; SOT-89A
Polarity N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts
Transconductance 0.0040 kS
Unlock Full Specs
to access all available technical data