RF MOSFET LDMOS 7.5V SOT89A Product overview: AFT05MS003NT1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AFT05MS003NT1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1187132-AFT05MS003NT
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Voltage - Rated: 30 V
Frequency: 520MHz
Current - Test: 100 mA
Gain: 20.8dB
Transistor Type: LDMOS
Voltage - Test: 7.5 V
Power - Output: 3W
Package / Case: TO-243AA
Supplier Device Package: SOT-89A
Alternative Parts (Cross-Reference): AFT05MS003NT1.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Other Names: AFT05MS003NT1TR,AFT0
Base Product Number: AFT05
Product Status: Obsolete
RF MOSFET Transistors Airfast Wideband RF Power LDMOS Transistor 1.8-941 MHz, 3 W, 7.5V
RF MOSFET LDMOS 7.5V SOT89A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-AFT05MS003NT1 | 1187132-AFT05MS003NT1 | AFT05MS003NT1 | AFT05MS003NT1 | AFT05MS003NT1 |
| Product Name | 7.5V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF MOSFET Transistors | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | ||||
| Transconductance | 0.0031 kS | ||||
| PD | 30500 milliwatts | ||||
| TJ | -40 C (-40 F) |