Manufacturer: NXP USA Inc.
Win Source Part Number: 1324333-AFM907NT1
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 1,000
Voltage - Rated: 30 V
Frequency: 136MHz ~ 941MHz
Current - Test: 100 mA
Transistor Type: LDMOS
Voltage - Test: 10.8 V
Power - Output: 8.4W
Supplier Device Package: 16-DFN (4x6)
Case / Package: 16-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 935346918515,AFM907N
Base Product Number: AFM907
RoHS Status: ROHS3 Compliant
RF Mosfet LDMOS 10.8V 100mA 136MHz ~ 941MHz 8.4W 16-DFN (4x6)
RF Mosfet LDMOS 10.8V 100mA 136MHz ~ 941MHz 8.4W 16-DFN (4x6)
RF Mosfet LDMOS 10.8V 100mA 136MHz ~ 941MHz 8.4W 16-DFN (4x6)
RF MOSFET LDMOS 10.8V 16DFN Product overview: AFM907NT1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.8V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AFM907NT1 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF MOSFET Transistors RF Power
RF MOSFET LDMOS 10.8V 16DFN
RF MOSFET LDMOS 7.5V 10-DFN
Wideband Airfast RF Power LDMOS Transistor, 136-941 MHz, 7 W, 7.5 V / REEL RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors | Transistors |
| Product Number | 1324333-AFM907NT1 | 568-13545-1-ND | 285-AFM907NT1 | AFM907NT1 | AFM907NT1 | AFM907NT1 | AFM907NT1 | 17AC3541 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | 10.8V MOSFET Transistor | RF Power Transistor | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs | Wideband Airfast Rf Power Ldmos Transistor, 136-941 Mhz, 7 W, 7.5 V / Reel Rohs Compliant Nxp |
| Output Power | 8.4 watts | 8.9 watts | ||||||
| Operating Frequency | 136 to 941 MHz | 136 to 941 MHz | 136 to 941 MHz | |||||
| Package Type | SOT3; 16-VDFN Exposed Pad | 16-VDFN Exposed Pad | Tape & Reel (TR) | Plastic SMT | 16-DFN (4x6) | 16-VDFN Exposed Pad | TO-3 | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Polarity | N-Channel |