Manufacturer: NXP
Win Source Part Number: 845475-AFM906NT1
Features: RF Mosfet 10.8 V 100 mA
Package: Reel - TR
Family Name: AFM906
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 568-14290-2-ND, 568-14290-6, 568-14290-1, 568-14290-2, 2832-AFM906NT1, 935316322515, AFM906NT1-ND
RF MOSFET LDMOS 10.8V 16DFN Product overview: AFM906NT1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.8V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AFM906NT1 can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS 10.8V 100mA 136MHz ~ 941MHz 6.8W 16-DFN (4x6)
RF Mosfet LDMOS 10.8V 100mA 136MHz ~ 941MHz 6.8W 16-DFN (4x6)
RF Mosfet LDMOS 10.8V 100mA 136MHz ~ 941MHz 6.8W 16-DFN (4x6)
RF MOSFET LDMOS 10.8V 16DFN
RF MOSFET Transistors Wideband Airfast RF Power LDMOS Transistor 136-941 MHz, 6.0 W, 7.5 V
RF MOSFET LDMOS 10.8V 16DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
| Product Number | 845475-AFM906NT1 | 285-AFM906NT1 | 568-14290-1-ND | AFM906NT1 | AFM906NT1 | AFM906NT1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AFM906NT1 | 10.8V MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF MOSFET Transistors | RF FETs, MOSFETs |
| Package Type | SOT3 | Tape & Reel (TR) | 16-VDFN Exposed Pad | 16-VDFN Exposed Pad | 16-VDFN Exposed Pad | |
| Polarity | N-Channel | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | |||||
| Transconductance | 0.0044 kS |