TRIAC SENS GATE 600V SOT223
Manufacturer: NXP
Win Source Part Number: 114191-ACT108W-600D,
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-261-4, TO-261AA
Manufacturer Device Package: SC-73
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 900mV
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A
Triac Type: Logic - Sensitive Gate
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 568-ACT108W-600D,135TR-ND | 114191-ACT108W-600D,135 |
| Product Name | TRIACs | Discrete Semiconductor Products |
| Package Type | TO-261-4, TO-261AA |