TRIAC SENS GATE 600V 0.8A TO92-3 Product overview: ACT108-600E,412 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACT108-600E,412 can be used for catalog matching and distributor lookup.
Win Source Part Number: 971502-ACT108-600E,4
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 1
Current - Hold (Ih) (Max): 25 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.30.0080
Mfr: NXP USA Inc.
Other Names: 2156-ACT108-600E,412
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-ACT108-600E,412 | 971502-ACT108-600E,412 |
| Product Name | 600V 0.8A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Bulk | Bulk |
| VDRM | 600 volts | 600 volts |
| ITSM | 0.8000 amps | 0.8000 amps |