NXP Semiconductors RF Power Transistor A5G35H110NT4

Description
This 15.1 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 3300 to 3700 MHz. This part is characterized and performance is guaranteed for applications operating in the 3300 to 3700 MHz band. There is no guarantee of performance when this part is used in applications designed outside of these frequencies.
Request a Quote Datasheet
Description
This 15.1 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 3300 to 3700 MHz. This part is characterized and performance is guaranteed for applications operating in the 3300 to 3700 MHz band. There is no guarantee of performance when this part is used in applications designed outside of these frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Power Transistor
A5G35H110NT4
RF Power Transistor A5G35H110NT4
This 15.1 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 3300 to 3700 MHz. This part is characterized and performance is guaranteed for applications operating in the 3300 to 3700 MHz band. There is no guarantee of performance when this part is used in applications designed outside of these frequencies.

This 15.1 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 3300 to 3700 MHz. This part is characterized and performance is guaranteed for applications operating in the 3300 to 3700 MHz band. There is no guarantee of performance when this part is used in applications designed outside of these frequencies.

Supplier's Site Datasheet
Airfast Rf Power Gan Transistor, 3300 3700 Mhz, 15.1 W Avg., 48 V / Reel Rohs Compliant Nxp - 26AK1567 - Newark, An Avnet Company
Chicago, IL, United States
Airfast Rf Power Gan Transistor, 3300 3700 Mhz, 15.1 W Avg., 48 V / Reel Rohs Compliant Nxp
26AK1567
Airfast Rf Power Gan Transistor, 3300 3700 Mhz, 15.1 W Avg., 48 V / Reel Rohs Compliant Nxp 26AK1567
Airfast RF Power GaN Transistor, 3300 3700 MHz, 15.1 W Avg., 48 V / REEL RoHS Compliant: Yes

Airfast RF Power GaN Transistor, 3300 3700 MHz, 15.1 W Avg., 48 V / REEL RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
A5G35H110NT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs A5G35H110NT4
RF MOSFET GAN 48V 6DFN

RF MOSFET GAN 48V 6DFN

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category RF Transistors Transistors RF Transistors
Product Number A5G35H110NT4 26AK1567 A5G35H110NT4
Product Name RF Power Transistor Airfast Rf Power Gan Transistor, 3300 3700 Mhz, 15.1 W Avg., 48 V / Reel Rohs Compliant Nxp Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Technology / Material GaN
Package Type Plastic SMT TO-3 Surface Mount
Power Gain 15.8 dB
Output Power 15.1 watts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die - QPD2120D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers