NXP Semiconductors RF FETs, MOSFETs A2T21S160-12SR3

Description
RF Mosfet LDMOS 28V 600mA 2.17GHz 18.4dB 38W NI-780-2S2L
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 600mA 2.17GHz 18.4dB 38W NI-780-2S2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - A2T21S160-12SR3-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
A2T21S160-12SR3-ND
RF FETs, MOSFETs A2T21S160-12SR3-ND
RF Mosfet LDMOS 28V 600mA 2.17GHz 18.4dB 38W NI-780-2S2L

RF Mosfet LDMOS 28V 600mA 2.17GHz 18.4dB 38W NI-780-2S2L

Buy Now Datasheet
28V MOSFET Transistor - 285-A2T21S160-12SR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V MOSFET Transistor
285-A2T21S160-12SR3
28V MOSFET Transistor 285-A2T21S160-12SR3
RF MOSFET LDMOS 28V NI780 Product overview: A2T21S160-12SR3 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-A2T21S160-12SR3 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V NI780 Product overview: A2T21S160-12SR3 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-A2T21S160-12SR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1324663-A2T21S160-12SR3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1324663-A2T21S160-12SR3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1324663-A2T21S160-12SR3
Manufacturer: NXP USA Inc. Win Source Part Number: 1324663-A2T21S160-12 SR3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Packaging: Reel - TR Standard Package: 250 Voltage - Rated: 65 V Frequency: 2.17GHz Current - Test: 600 mA Gain: 18.4dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 38W Supplier Device Package: NI-780-2S2L Case / Package: NI-780-2S2L ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 935323736128 Base Product Number: A2T21 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1324663-A2T21S160-12SR3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Packaging: Reel - TR
Standard Package: 250
Voltage - Rated: 65 V
Frequency: 2.17GHz
Current - Test: 600 mA
Gain: 18.4dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 38W
Supplier Device Package: NI-780-2S2L
Case / Package: NI-780-2S2L
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 935323736128
Base Product Number: A2T21
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
A2T21S160-12SR3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs A2T21S160-12SR3
RF MOSFET LDMOS 28V NI780

RF MOSFET LDMOS 28V NI780

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF Transistors
Product Number A2T21S160-12SR3-ND 285-A2T21S160-12SR3 1324663-A2T21S160-12SR3 A2T21S160-12SR3
Product Name RF FETs, MOSFETs 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type NI-780-2S2L Tape & Reel (TR) SOT3; NI-780-2S2L
Unlock Full Specs
to access all available technical data