Manufacturer: NXP
Win Source Part Number: 858886-A2I25H060NR1
Features: RF Mosfet LDMOS (Dual) 28 V 26 mA 2.59GHz 26.1dB 10.5W TO-270WB-17
Package: Reel - TR
Package: TO-270-17 Variant, Flat Leads
Family Name: A2I25
Categories: Discrete Semiconductor Products
Case / Package: TO-270WB-17
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
RF MOSFET LDMOS 28V TO270-17 Product overview: A2I25H060NR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-A2I25H060NR1 can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 28V TO270-17
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 858886-A2I25H060NR1 | 285-A2I25H060NR1 | A2I25H060NR1 | A2I25H060NR1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2I25H060NR1 | 28V MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3; TO-270WB-17 | Tape & Reel (TR) | TO-270-17 Variant, Flat Leads | TO-270-17 Variant, Flat Leads |
| TJ | -40 C (-40 F) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Polarity | Dual |