NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2I25D025NR1 A2I25D025NR1

Description
Manufacturer: NXP Win Source Part Number: 858884-A2I25D025NR1 Features: RF Mosfet LDMOS (Dual) 28 V 59 mA 2.69GHz 31.9dB 3.2W TO-270WB-17 Package: Reel - TR Package: TO-270-17 Variant, Flat Leads Family Name: A2I25 Categories: Discrete Semiconductor Products Case / Package: TO-270WB-17 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: A2I25D025NR1DKR, A2I25D025NR1CT, 935315964528, A2I25D025NR1-ND, A2I25D025NR1TR
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 858884-A2I25D025NR1 Features: RF Mosfet LDMOS (Dual) 28 V 59 mA 2.69GHz 31.9dB 3.2W TO-270WB-17 Package: Reel - TR Package: TO-270-17 Variant, Flat Leads Family Name: A2I25 Categories: Discrete Semiconductor Products Case / Package: TO-270WB-17 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: A2I25D025NR1DKR, A2I25D025NR1CT, 935315964528, A2I25D025NR1-ND, A2I25D025NR1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2I25D025NR1 - 858884-A2I25D025NR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2I25D025NR1
858884-A2I25D025NR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2I25D025NR1 858884-A2I25D025NR1
Manufacturer: NXP Win Source Part Number: 858884-A2I25D025NR1 Features: RF Mosfet LDMOS (Dual) 28 V 59 mA 2.69GHz 31.9dB 3.2W TO-270WB-17 Package: Reel - TR Package: TO-270-17 Variant, Flat Leads Family Name: A2I25 Categories: Discrete Semiconductor Products Case / Package: TO-270WB-17 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: A2I25D025NR1DKR, A2I25D025NR1CT, 935315964528, A2I25D025NR1-ND, A2I25D025NR1TR

Manufacturer: NXP
Win Source Part Number: 858884-A2I25D025NR1
Features: RF Mosfet LDMOS (Dual) 28 V 59 mA 2.69GHz 31.9dB 3.2W TO-270WB-17
Package: Reel - TR
Package: TO-270-17 Variant, Flat Leads
Family Name: A2I25
Categories: Discrete Semiconductor Products
Case / Package: TO-270WB-17
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: A2I25D025NR1DKR, A2I25D025NR1CT, 935315964528, A2I25D025NR1-ND, A2I25D025NR1TR

Buy Now Datasheet
RF FETs, MOSFETs - A2I25D025NR1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
A2I25D025NR1TR-ND
RF FETs, MOSFETs A2I25D025NR1TR-ND
RF Mosfet LDMOS (Dual) 28V 59mA 2.69GHz 31.9dB 3.2W TO-270WB-17

RF Mosfet LDMOS (Dual) 28V 59mA 2.69GHz 31.9dB 3.2W TO-270WB-17

Buy Now Datasheet
Singapore, Singapore
28V MOSFET Transistor
285-A2I25D025NR1
28V MOSFET Transistor 285-A2I25D025NR1
RF MOSFET LDMOS 28V TO270-17 Product overview: A2I25D025NR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-A2I25D025NR1 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V TO270-17 Product overview: A2I25D025NR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-A2I25D025NR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - A2I25D025NR1 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
A2I25D025NR1
RF FETs, MOSFETs A2I25D025NR1
RF MOSFET LDMOS 28V TO270-17

RF MOSFET LDMOS 28V TO270-17

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
A2I25D025NR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs A2I25D025NR1
RF MOSFET LDMOS 28V TO270-17

RF MOSFET LDMOS 28V TO270-17

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF Transistors
Product Number 858884-A2I25D025NR1 A2I25D025NR1TR-ND 285-A2I25D025NR1 A2I25D025NR1 A2I25D025NR1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2I25D025NR1 RF FETs, MOSFETs 28V MOSFET Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; TO-270WB-17 TO-270-17 Variant, Flat Leads Bulk TO-270-17 Variant, Flat Leads TO-270WB-17
TJ -40 C (-40 F)
Packing Method Bulk Bulk; Bulk
Polarity Dual
Unlock Full Specs
to access all available technical data