Inverter IC 6 Channel 14-SSOP
Inverter IC 6 Channel 14-SSOP
IC INVERTER 6CH 1-INP 14SSOP
IC INVERTER 6CH 6-INP 14SSOP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVU04DB,112-ND | 74LVU04DB,112 | 74LVU04DB,112 | 74LVU04DB,112 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1V ~ 5.5V | 1V ~ 5.5V | 1V ~ 2.4V (Low), 0.2V ~ 0.5V (High) | |
| Inputs | 1 | 1 | ||
| Propagation Delay | 7 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA |