Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BUFFER AMPLIFIERS
NXP SEMICONDUCTORS
74LVT2244DB -- BUFFERS & LINE DRIVERS 3.3V OCTAL BUFFER 3-S 30 OHM
NXP Semiconductors
Buffers & Line Drivers 3.3V OCTAL BUFFER 3-S 30 OHM
74LVT2244DB
Description
Buffers & Line Drivers 3.3V OCTAL BUFFER 3-S 30 OHM
Utmel Electronic Limited
Done
Description
Buffers & Line Drivers 3.3V OCTAL BUFFER 3-S 30 OHM
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
Buffers & Line Drivers 3.3V OCTAL BUFFER 3-S 30 OHM
568-74LVT2244DB
Buffers & Line Drivers 3.3V OCTAL BUFFER 3-S 30 OHM
568-74LVT2244DB
Buffers & Line Drivers 3.3V OCTAL BUFFER 3-S 30 OHM
Buffers & Line Drivers 3.3V OCTAL BUFFER 3-S 30 OHM
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Buffer Amplifiers
Product Number
568-74LVT2244DB
Product Name
Buffers & Line Drivers 3.3V OCTAL BUFFER 3-S 30 OHM
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
SiTime Corporation
High-Performance Buffers
SiT92110AI
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Texas Instruments
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5612IMX
CLC5612IMX
View Details
5
suppliers
Rochester Electronics
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD9611BH
AD9611BH
Specs
Operating Temperature
-25 to 85 C (-13 to 185 F)
Package Type
TO-8-12
View Details
3
suppliers
Renesas Electronics Corporation
Buffers, Drivers, Receivers, Transceivers
74FCT162245ATPAG8
Specs
Supply Voltage (V
S
)
4.5 to 5.5 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"48-TFSOP (0.240"", 6.10mm Width)"
View Details