Manufacturer: NXP
Win Source Part Number: 165548-74LVT1403DR
Logic Type: Driver/Receiver
Number of Bits: 12
Supply Voltage: 2.7 V to 3.6 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC BUFFER/DRIVER 32TSSOP Product overview: 74LVT1403DR from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74LVT1403DR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 165548-74LVT1403DR | 703-74LVT1403DR |
| Product Name | Logic - Logic - Specialty Logic - 74LVT1403DR | Logic IC |
| Gate Type | Driver/Receiver | Buffer/Driver |