Manufacturer: Nexperia USA Inc.
Win Source Part Number: 126473-74LVT08DB,118
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 20mA, 32mA
Max Propagation Delay @ V, Max CL: 3.4ns @ 3.3V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP 14-SSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 126473-74LVT08DB,118 | 568-74LVT08DB,118TR-ND |
| Product Name | Logic - Logic - Gates and Inverters - 74LVT08DB,118 | Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND |
| Supply Voltage | 2.7 V ~ 3.6 V | |
| Inputs | 2 | |
| Propagation Delay | 3.4 ns |