NXP Semiconductors Logic - Logic - Shift Registers - 74LVC595ABQ 74LVC595ABQ

Description
Manufacturer: NXP Win Source Part Number: 1133017-74LVC595ABQ Family Name: 74LVC595 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74LVC595AD,112; 74LVC595AD; 74LVC595APW,118; 74LVC595APW,112; Introduction Date: May 29, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1133017-74LVC595ABQ Family Name: 74LVC595 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74LVC595AD,112; 74LVC595AD; 74LVC595APW,118; 74LVC595APW,112; Introduction Date: May 29, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74LVC595ABQ - 1133017-74LVC595ABQ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74LVC595ABQ
1133017-74LVC595ABQ
Logic - Logic - Shift Registers - 74LVC595ABQ 1133017-74LVC595ABQ
Manufacturer: NXP Win Source Part Number: 1133017-74LVC595ABQ Family Name: 74LVC595 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74LVC595AD,112; 74LVC595AD; 74LVC595APW,118; 74LVC595APW,112; Introduction Date: May 29, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1133017-74LVC595ABQ
Family Name: 74LVC595
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): 74LVC595AD,112; 74LVC595AD; 74LVC595APW,118; 74LVC595APW,112;
Introduction Date: May 29, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133017-74LVC595ABQ
Product Name Logic - Logic - Shift Registers - 74LVC595ABQ
Unlock Full Specs
to access all available technical data

Similar Products

 - 5496/BFA - Rochester Electronics
Specs
Package Type Other; CFP16
View Details
4 suppliers
 - 3686950 - RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V; 3.3V; 3.6V; 5V; 15 V, 3 V
Package Type SOIC
View Details
5 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 100341J-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers