Manufacturer: Nexperia USA Inc.
Win Source Part Number: 110043-74LVC4245ADB,
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.5V to 5.5V
Voltage - VCCB: 1.5V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-SSOP
Alternative Parts (Cross-Reference): CLVCC3245AIDBREP; 74LVCC3245APY; 74LVCC3245APY8;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 110043-74LVC4245ADB,112 |
| Product Name | Logic - Logic - Translators, Level Shifters - 74LVC4245ADB,112 |
| Output Characteristics | Tri-State, Non-Inverted |