NXP Semiconductors Hard To Find - 74LVC4245AD 74LVC4245AD

Description
Manufacturer: NXP Win Source Part Number: 1133005-74LVC4245AD Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1133005-74LVC4245AD Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74LVC4245AD - 1133005-74LVC4245AD - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74LVC4245AD
1133005-74LVC4245AD
Hard To Find - 74LVC4245AD 1133005-74LVC4245AD
Manufacturer: NXP Win Source Part Number: 1133005-74LVC4245AD Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1133005-74LVC4245AD
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
IC LVC/LCX/Z SERIES, 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO24, 7.50 MM, PLASTIC, MS-013, SOT-137-1, SOP-24, Bus Driver/Transceiver - 568-74LVC4245AD - Utmel Electronic Limited
Hong Kong, China
IC LVC/LCX/Z SERIES, 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO24, 7.50 MM, PLASTIC, MS-013, SOT-137-1, SOP-24, Bus Driver/Transceiver
568-74LVC4245AD
IC LVC/LCX/Z SERIES, 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO24, 7.50 MM, PLASTIC, MS-013, SOT-137-1, SOP-24, Bus Driver/Transceiver 568-74LVC4245AD
IC LVC/LCX/Z SERIES, 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO24, 7.50 MM, PLASTIC, MS-013, SOT-137-1, SOP-24, Bus Driver/Transceiver

IC LVC/LCX/Z SERIES, 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO24, 7.50 MM, PLASTIC, MS-013, SOT-137-1, SOP-24, Bus Driver/Transceiver

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers
Product Number 1133005-74LVC4245AD 568-74LVC4245AD
Product Name Hard To Find - 74LVC4245AD IC LVC/LCX/Z SERIES, 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO24, 7.50 MM, PLASTIC, MS-013, SOT-137-1, SOP-24, Bus Driver/Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details