NXP Semiconductors Gates and Inverters 74LVC3G06DC,125

Description
IC TRIPLE INVERTER O-D 8VSSOP
Request a Quote
Description
IC TRIPLE INVERTER O-D 8VSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC3G06DC is a triple inverter with open-drain output, designed to provide three inverting buffers. It supports a wide supply voltage range from 1.65 V to 5.5 V, making it suitable for use in mixed voltage environments with both 3.3 V and 5 V devices. The device features Schmitt trigger inputs, which enhance noise immunity and allow for tolerance of slower input rise and fall times. This product is fully specified for partial power-down applications, utilizing I_{OFF} circuitry to prevent backflow current when powered down. It is capable of driving outputs up to -24 mA at 3.0 V and complies with various JEDEC standards for voltage levels. The 74LVC3G06DC is also equipped with robust ESD protection, exceeding 2000 V for HBM and 200 V for MM, and is available in a VSSOP8 package suitable for applications requiring a compact footprint. Operating temperature ranges from -40 °C to +125 °C, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The 74LVC3G06DC is a triple inverter with open-drain output, designed to provide three inverting buffers. It supports a wide supply voltage range from 1.65 V to 5.5 V, making it suitable for use in mixed voltage environments with both 3.3 V and 5 V devices. The device features Schmitt trigger inputs, which enhance noise immunity and allow for tolerance of slower input rise and fall times. This product is fully specified for partial power-down applications, utilizing I_{OFF} circuitry to prevent backflow current when powered down. It is capable of driving outputs up to -24 mA at 3.0 V and complies with various JEDEC standards for voltage levels. The 74LVC3G06DC is also equipped with robust ESD protection, exceeding 2000 V for HBM and 200 V for MM, and is available in a VSSOP8 package suitable for applications requiring a compact footprint. Operating temperature ranges from -40 °C to +125 °C, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 568-74LVC3G06DC,125TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
568-74LVC3G06DC,125TR-ND
Gates and Inverters 568-74LVC3G06DC,125TR-ND
IC TRIPLE INVERTER O-D 8VSSOP

IC TRIPLE INVERTER O-D 8VSSOP

Buy Now Datasheet
Gates and Inverters - 74LVC3G06DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC3G06DC,125
Gates and Inverters 74LVC3G06DC,125
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 568-74LVC3G06DC,125TR-ND 74LVC3G06DC,125
Product Name Gates and Inverters Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54F14/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT
IC Package Type DIP; Other; CDIP14
View Details
6 suppliers
Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Dual 2-input AND gate - 74AHCT2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers