NAND Gate IC 4 Channel Open Drain 14-TSSOP
NAND Gate IC 4 Channel Open Drain 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC38APW,112-ND | 74LVC38APW,112 | 74LVC38APW,112 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 1.2V ~ 5.5V | 1.2V ~ 5.5V | |
| Output Type | Open Drain | ||
| Inputs | 2 | 2 | |
| Propagation Delay | 2.3 ns |