OR Gate IC 3 Channel 14-DHVQFN (2.5x3)
IC GATE OR 3CH 3-INP 14DHVQFN
IC GATE OR 3CH 3-INP 14DHVQFN
OR Gate IC 3 Channel 14-DHVQFN (2.5x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC332BQX-ND | 74LVC332BQX | 74LVC332BQX | 74LVC332BQX |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V |
| Inputs | 3 | 3 | ||
| Propagation Delay | 5.9 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |